ROHM Semiconductor USA, LLC LED Indication - Discrete CSL0901UT1C

Description
Red 620nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 620nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-CSL0901UT1CTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL0901UT1CTR-ND
LED Indication - Discrete 846-CSL0901UT1CTR-ND
Red 620nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Red 620nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-CSL0901UT1CCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL0901UT1CCT-ND
LED Indication - Discrete 846-CSL0901UT1CCT-ND
LED RED 0603 SMD

LED RED 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 846-CSL0901UT1CDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL0901UT1CDKR-ND
LED Indication - Discrete 846-CSL0901UT1CDKR-ND
LED RED 0603 SMD

LED RED 0603 SMD

Buy Now Datasheet
LEDs - 2491090P - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM CSL0901UT1C LED

ROHM CSL0901UT1C LED

Supplier's Site
LEDs - 2491089 - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM CSL0901UT1C LED

ROHM CSL0901UT1C LED

Supplier's Site
LEDs - 2491090 - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM CSL0901UT1C LED

ROHM CSL0901UT1C LED

Supplier's Site
Led, Red, 620Nm, 280Mcd, 0603 Rohs Compliant Rohm - 31AK5811 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 620Nm, 280Mcd, 0603 Rohs Compliant Rohm
31AK5811
Led, Red, 620Nm, 280Mcd, 0603 Rohs Compliant Rohm 31AK5811
LED, RED, 620NM, 280MCD, 0603 ROHS COMPLIANT: YES

LED, RED, 620NM, 280MCD, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-CSL0901UT1CTR-ND 2491090P 31AK5811
Product Name LED Indication - Discrete LEDs Led, Red, 620Nm, 280Mcd, 0603 Rohs Compliant Rohm
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Reverse mount available chip LED - SML813BNT - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details