ROHM Semiconductor USA, LLC LED Indication - Discrete CSL0901MT1C

Description
Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-CSL0901MT1CTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL0901MT1CTR-ND
LED Indication - Discrete 846-CSL0901MT1CTR-ND
Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-CSL0901MT1CDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL0901MT1CDKR-ND
LED Indication - Discrete 846-CSL0901MT1CDKR-ND
Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-CSL0901MT1CCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL0901MT1CCT-ND
LED Indication - Discrete 846-CSL0901MT1CCT-ND
Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow-Green 571nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Led, Yellow Green, 571Nm, 120Mcd, 0603 Rohs Compliant Rohm - 31AK5809 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 571Nm, 120Mcd, 0603 Rohs Compliant Rohm
31AK5809
Led, Yellow Green, 571Nm, 120Mcd, 0603 Rohs Compliant Rohm 31AK5809
LED, YELLOW GREEN, 571NM, 120MCD, 0603 ROHS COMPLIANT: YES

LED, YELLOW GREEN, 571NM, 120MCD, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-CSL0901MT1CTR-ND 31AK5809
Product Name LED Indication - Discrete Led, Yellow Green, 571Nm, 120Mcd, 0603 Rohs Compliant Rohm
LED Package: 0603 (1608 Metric)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details