ROHM Semiconductor USA, LLC LEDs CSL0901BT1C

Description
ROHM CSL0901BT1C LED
Request a Quote Datasheet
Description
ROHM CSL0901BT1C LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2491077P - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM CSL0901BT1C LED

ROHM CSL0901BT1C LED

Supplier's Site
LEDs - 2491075 - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM CSL0901BT1C LED

ROHM CSL0901BT1C LED

Supplier's Site
LEDs - 2491077 - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM CSL0901BT1C LED

ROHM CSL0901BT1C LED

Supplier's Site
LED Indication - Discrete - 846-CSL0901BT1CTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL0901BT1CTR-ND
LED Indication - Discrete 846-CSL0901BT1CTR-ND
Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-CSL0901BT1CDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL0901BT1CDKR-ND
LED Indication - Discrete 846-CSL0901BT1CDKR-ND
Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-CSL0901BT1CCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-CSL0901BT1CCT-ND
LED Indication - Discrete 846-CSL0901BT1CCT-ND
Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 2.9V 0603 (1608 Metric)

Buy Now Datasheet
Led, Blue, 470Nm, 56Mcd, 0603 Rohs Compliant Rohm - 31AK5805 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 470Nm, 56Mcd, 0603 Rohs Compliant Rohm
31AK5805
Led, Blue, 470Nm, 56Mcd, 0603 Rohs Compliant Rohm 31AK5805
LED, BLUE, 470NM, 56MCD, 0603 ROHS COMPLIANT: YES

LED, BLUE, 470NM, 56MCD, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2491077P 846-CSL0901BT1CTR-ND 31AK5805
Product Name LEDs LED Indication - Discrete Led, Blue, 470Nm, 56Mcd, 0603 Rohs Compliant Rohm
Forward Voltage 2.9 volts 2.9 volts
LED Package: 0603 (1608 Metric)
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI70 - ASMT-QYBH-NEG1E - Broadcom Inc.
Specs
LED Type White
Color Temperature 2700 K
Viewing Angle 120 degrees
View Details