ROHM Semiconductor USA, LLC LED Indication - Discrete CSL0701UT5

Description
Red 624nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - CSL0701UT5DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CSL0701UT5DKR-ND
LED Indication - Discrete CSL0701UT5DKR-ND
Red 624nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Red 624nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - CSL0701UT5CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CSL0701UT5CT-ND
LED Indication - Discrete CSL0701UT5CT-ND
Red 624nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Red 624nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - CSL0701UT5TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CSL0701UT5TR-ND
LED Indication - Discrete CSL0701UT5TR-ND
Red 624nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Red 624nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
967853-CSL0701UT5
Optoelectronics - LED Indication - Discrete 967853-CSL0701UT5
Win Source Part Number: 967853-CSL0701UT5 Category: Optoelectronics>LED Indication - Discrete Series: CSL07 Color: Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 18000mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 624nm Height (Max): 3.30mm Package / Case: 2-SMD, No Lead Dimension: 2.90mm L x 2.50mm W Lens Style: Round with Domed Top Lens Size: 2.10mm Dia ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: CSL0701UT5TR,CSL0701 UT5DKR,CSL0701UT5CT Base Product Number: CSL0701

Win Source Part Number: 967853-CSL0701UT5
Category: Optoelectronics>LED Indication - Discrete
Series: CSL07
Color: Red
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 18000mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 624nm
Height (Max): 3.30mm
Package / Case: 2-SMD, No Lead
Dimension: 2.90mm L x 2.50mm W
Lens Style: Round with Domed Top
Lens Size: 2.10mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: CSL0701UT5TR,CSL0701UT5DKR,CSL0701UT5CT
Base Product Number: CSL0701

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
CSL0701UT5
Standard LEDs - SMD CSL0701UT5
Standard LEDs - SMD I2C BUS 64Kbit EEPROM

Standard LEDs - SMD I2C BUS 64Kbit EEPROM

Buy Now Datasheet
Led, Red, 18Cd, 624Nm, 1110; Led Colour Rohm - 68AC4702 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 18Cd, 624Nm, 1110; Led Colour Rohm
68AC4702
Led, Red, 18Cd, 624Nm, 1110; Led Colour Rohm 68AC4702
LED, RED, 18CD, 624NM, 1110; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:624nm; Luminous Intensity:18cd; Viewing Angle:-; Lens Shape:Dome; Product Range:CSL0701x RoHS Compliant: Yes

LED, RED, 18CD, 624NM, 1110; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:624nm; Luminous Intensity:18cd; Viewing Angle:-; Lens Shape:Dome; Product Range:CSL0701x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number CSL0701UT5DKR-ND 967853-CSL0701UT5 CSL0701UT5 68AC4702
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD Led, Red, 18Cd, 624Nm, 1110; Led Colour Rohm
LED Package: 2-SMD, No Lead
LED Type Red Red; Red Red
Peak Wavelength 624 nm (6240 Å) 624 nm (6240 Å) 624 nm (6240 Å)
Luminous Intensity 18000 milliCandela 18000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details