Manufacturer: Rohm Semiconductor
Win Source Part Number: 806572-CSL0701DT5
Packaging: Reel
Mounting Style: SMD
Color: Orange
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 35000mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 605nm
Dimension: 2.90mm L x 2.50mm W
Lens Style: Round with Domed Top
Lens Size: 2.10mm Dia
Manufacturer Package: 2-SMD, No Lead
Height (Maximum): 3.30mm
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Orange 605nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Orange 605nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Orange 605nm LED Indication - Discrete 2.1V 2-SMD, No Lead
LED, ORANGE, 35CD, 605NM, 1110; LED Colour:Orange; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:35cd; Viewing Angle:-; Lens Shape:Dome; Product RoHS Compliant: Yes
Standard LEDs - SMD Compact and lower height LEDs with lens
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 806572-CSL0701DT5 | CSL0701DT5DKR-ND | 68AC4701 | CSL0701DT5 | 687-CSL0701DT5 |
| Product Name | LED Indication - Discrete - CSL0701DT5 | LED Indication - Discrete | Led, Orange, 35Cd, 605Nm, 1110; Led Colour Rohm | Standard LEDs - SMD | LED ORANGE CLEAR SMD |
| LED Type | Orange; Orange | Orange | Orange | Orange; Orange | |
| Peak Wavelength | 605 nm (6050 Å) | 605 nm (6050 Å) | 605 nm (6050 Å) | 605 nm (6050 Å) | |
| Forward Voltage | 2.1 volts | 2.1 volts | 2.1 volts | 2.1 volts | |
| Lens Type | Domed Lens | Domed Lens | Domed Lens | Domed Lens |