ROHM Semiconductor USA, LLC LED Indication - Discrete CSL0406WBCW1

Description
White LED Indication - Discrete 3.2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-1169-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1169-2-ND
LED Indication - Discrete 846-1169-2-ND
White LED Indication - Discrete 3.2V 2-SMD, J-Lead

White LED Indication - Discrete 3.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - CSL0406WBCW1 - 867380-CSL0406WBCW1 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - CSL0406WBCW1
867380-CSL0406WBCW1
LED Indication - Discrete - CSL0406WBCW1 867380-CSL0406WBCW1
Manufacturer: Rohm Semiconductor Win Source Part Number: 867380-CSL0406WBCW1 Features: White - LED Indication - Discrete 3.2V 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Family Name: CSL0406 Categories: Optoelectronics Case / Package: 2812 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 846-1169-1, 846-1169-2, CSL0406WBCW12Z2, CSL0406WBCW10Y1, CSL0406WBCW12Z1, 846-1169-6

Manufacturer: Rohm Semiconductor
Win Source Part Number: 867380-CSL0406WBCW1
Features: White - LED Indication - Discrete 3.2V 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Family Name: CSL0406
Categories: Optoelectronics
Case / Package: 2812
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 846-1169-1, 846-1169-2, CSL0406WBCW12Z2, CSL0406WBCW10Y1, CSL0406WBCW12Z1, 846-1169-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
CSL0406WBCW1
Standard LEDs - SMD CSL0406WBCW1
Standard LEDs - SMD Side View White LED

Standard LEDs - SMD Side View White LED

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-1169-2-ND 867380-CSL0406WBCW1 CSL0406WBCW1
Product Name LED Indication - Discrete LED Indication - Discrete - CSL0406WBCW1 Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 5000 K
Optical Power Output 980 milliwatts
Array Array
View Details
Chip LED with reflector - SML-012WT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
LED Indication - Discrete - 516-ASMT-UWB1-NX3J2CT-ND - DigiKey
Specs
LED Package: 4-SMD, Flat Lead Exposed Pad
LED Type White
Viewing Angle 120 degrees
View Details
3 suppliers