Zener Diode 3.9V 250mW ±5.13% Surface Mount SSD3
Zener Diodes 3.7-4.1V 250mW SOT-23 5mA
ZENER DIODE, AEC-Q101, 3.9V, SOT-23; Zener Voltage Vz Typ:3.9V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
DIODE ZENER 3.9V 250MW SSD3
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84C3V9LFHT116TR-ND | BZX84C3V9LFHT116 | 27AC1255 | BZX84C3V9LFHT116 |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diode, Aec-Q101, 3.9V, Sot-23; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |
| Package | SOT-23-3 | SOT23; SOT-23 | SSD3 | |
| Pin Count | 3 | |||
| RoHS Compliant | RoHS | |||
| VZ | 3.9 volts | 3.9 volts |