Zener Diode 3.3V 250mW ±6.06% Surface Mount SSD3
Zener Diode 3.3V 250mW ±6.06% Surface Mount SSD3
DIODE ZENER 3.3V 250MW SSD3 Product overview: BZX84C3V3LT116 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V3LT116 can be used for catalog matching and distributor lookup.
DIODE ZENER 3.3V 250MW SSD3
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-BZX84C3V3LT116CT-ND | 287-BZX84C3V3LT116 | BZX84C3V3LT116 | BZX84C3V3LT116 |
| Product Name | Single Zener Diodes | 3.3V 250MW Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Package | Tape & Reel (TR) | SOT-23-3 | SSD3 | |
| RoHS Compliant | RoHS | |||
| VZ | 3.3 volts | 3.3 volts |