ZENER DIODE, 11V, 0.25W, SOT-23; Zener Voltage Vz Typ:11V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Automotive RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 81AC4503 |
| Product Name | Zener Diode, 11V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm |
| Package | SOT23; SOT-23 |
| Pin Count | 3 |
| RoHS Compliant | RoHS |