ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers BV1LB150FJ-CE2

Description
Win Source Part Number: 1350960-BV1LB150FJ-C E2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Over Current, Over Temperature Number of Outputs: 1 Current - Output (Max): 6.5A Output Configuration: Low Side Voltage - Load: 3V ~ 5.5V Rds On (Typ): 150mOhm Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP-J Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Base Product Number: BV1LB150
Request a Quote Datasheet
Description
Win Source Part Number: 1350960-BV1LB150FJ-C E2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Over Current, Over Temperature Number of Outputs: 1 Current - Output (Max): 6.5A Output Configuration: Low Side Voltage - Load: 3V ~ 5.5V Rds On (Typ): 150mOhm Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP-J Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Base Product Number: BV1LB150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1350960-BV1LB150FJ-CE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1350960-BV1LB150FJ-CE2
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1350960-BV1LB150FJ-CE2
Win Source Part Number: 1350960-BV1LB150FJ-C E2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Over Current, Over Temperature Number of Outputs: 1 Current - Output (Max): 6.5A Output Configuration: Low Side Voltage - Load: 3V ~ 5.5V Rds On (Typ): 150mOhm Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP-J Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Base Product Number: BV1LB150

Win Source Part Number: 1350960-BV1LB150FJ-CE2
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Over Current, Over Temperature
Number of Outputs: 1
Current - Output (Max): 6.5A
Output Configuration: Low Side
Voltage - Load: 3V ~ 5.5V
Rds On (Typ): 150mOhm
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP-J
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Base Product Number: BV1LB150

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1350960-BV1LB150FJ-CE2
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Supply Voltage (VS) 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

5 - 3000 MHz, 75 Ohm, SPDT Reflective Switch - QPC7512 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 3 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Signal Switches, Multiplexers, Decoders - 1727-6731-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP
View Details
4 suppliers