Texas Instruments CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion CD4052BNSRG4

Description
CMOS Differential 4-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-SO -55 to 125
Request a Quote Datasheet
Description
CMOS Differential 4-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-SO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BNSRG4 - Texas Instruments
Dallas, TX, United States
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion
CD4052BNSRG4
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion CD4052BNSRG4
CMOS Differential 4-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-SO -55 to 125

CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion 16-SO -55 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 25MHz 18V Analog Switch and Multiplexer IC
747-CD4052BNSRG4
Dual 25MHz 18V Analog Switch and Multiplexer IC 747-CD4052BNSRG4
Dual 4:1 Analog Mux/Demux, 25MHz, SOP, 18V Product overview: CD4052BNSRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 25MHz, 18V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 25MHz, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4052BNSRG4 can be used for catalog matching and distributor lookup.

Dual 4:1 Analog Mux/Demux, 25MHz, SOP, 18V Product overview: CD4052BNSRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 25MHz, 18V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 25MHz, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4052BNSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BNSRG4 - 1159689-CD4052BNSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BNSRG4
1159689-CD4052BNSRG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BNSRG4 1159689-CD4052BNSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1159689-CD4052BNSRG4 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.209", 5.30mm Width) Number of Circuits: 2 Operating Supply Voltage: 3 V ~ 20 V Switch Circuit: SP4T -3db Bandwidth: 25MHz Crosstalk: -40dB @ 10MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 0.2pF, 18pF Family Name: CD4052B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SO On-State Resistance (Maximum): 240 Ohm Dual Voltage Supply: ±2.5 V ~ 9 V Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): TC4052BF(TB,EL,N,F; TC4052BF(TB,EL,N); TC4052BF(EL,N); Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159689-CD4052BNSRG4
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-SOIC (0.209", 5.30mm Width)
Number of Circuits: 2
Operating Supply Voltage: 3 V ~ 20 V
Switch Circuit: SP4T
-3db Bandwidth: 25MHz
Crosstalk: -40dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Channel Capacitance (CS(off), CD(off)): 0.2pF, 18pF
Family Name: CD4052B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SO
On-State Resistance (Maximum): 240 Ohm
Dual Voltage Supply: ±2.5 V ~ 9 V
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): TC4052BF(TB,EL,N,F; TC4052BF(TB,EL,N); TC4052BF(EL,N);
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD4052BNSRG4 747-CD4052BNSRG4 1159689-CD4052BNSRG4
Product Name CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion Dual 25MHz 18V Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BNSRG4
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 5 to 18 volts 18 volts 3 to 20 volts
Ron 125 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switch and Multiplexer IC - 747-CD4051BQPWRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Configuration 8x1
Ron 5.00E-6 ohms
Bandwidth 20 MHz
View Details
2 suppliers
Dual SOIC Analog Switch and Multiplexer IC - 743-74HC153DT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Reel - TR
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - 296-CD4051BE-NG-ND - DigiKey
Specs
Configuration 8x1
Supply Voltage (VS) 3 to 20 volts
Ron 240 ohms
View Details
2 suppliers