ROHM Semiconductor GmbH 34 V Breakdown Voltage Variable Overcurrent Detection 1ch Load Switch BV1HAL45EFJ

Description
BV1HAL45EFJ is a single Nch MOSFET high side load switch applicable to 8.0 V to 32.0 V input. It has a built-in overcurrent protection, Thermal shutdown protection, soft-start function and low power output OFF function. It is equipped with error flag notification pin to indicate thermal shutdown and overcurrent. Single chip power supply management is possible.
Datasheet
Description
BV1HAL45EFJ is a single Nch MOSFET high side load switch applicable to 8.0 V to 32.0 V input. It has a built-in overcurrent protection, Thermal shutdown protection, soft-start function and low power output OFF function. It is equipped with error flag notification pin to indicate thermal shutdown and overcurrent. Single chip power supply management is possible.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
34 V Breakdown Voltage Variable Overcurrent Detection 1ch Load Switch - BV1HAL45EFJ - ROHM Semiconductor GmbH
Willich, Germany
34 V Breakdown Voltage Variable Overcurrent Detection 1ch Load Switch
BV1HAL45EFJ
34 V Breakdown Voltage Variable Overcurrent Detection 1ch Load Switch BV1HAL45EFJ
BV1HAL45EFJ is a single Nch MOSFET high side load switch applicable to 8.0 V to 32.0 V input. It has a built-in overcurrent protection, Thermal shutdown protection, soft-start function and low power output OFF function. It is equipped with error flag notification pin to indicate thermal shutdown and overcurrent. Single chip power supply management is possible.

BV1HAL45EFJ is a single Nch MOSFET high side load switch applicable to 8.0 V to 32.0 V input. It has a built-in overcurrent protection, Thermal shutdown protection, soft-start function and low power output OFF function. It is equipped with error flag notification pin to indicate thermal shutdown and overcurrent. Single chip power supply management is possible.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category IC Analog Switches
Product Number BV1HAL45EFJ
Product Name 34 V Breakdown Voltage Variable Overcurrent Detection 1ch Load Switch
Supply Voltage (VS) 8 to 32 volts
Ron 0.0450 ohms
Propagation Delay 3.00E7 ns
Min Operating Current 5.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products