ROHM Semiconductor USA, LLC Display Drivers BU9799KV-E2

Description
LCD Driver 64-VQFP (10x10)
Request a Quote Datasheet
Description
LCD Driver 64-VQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - BU9799KV-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
BU9799KV-E2TR-ND
Display Drivers BU9799KV-E2TR-ND
LCD Driver 64-VQFP (10x10)

LCD Driver 64-VQFP (10x10)

Buy Now Datasheet
PMIC - PMIC - Display Drivers - BU9799KV-E2 - 123144-BU9799KV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - BU9799KV-E2
123144-BU9799KV-E2
PMIC - PMIC - Display Drivers - BU9799KV-E2 123144-BU9799KV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 123144-BU9799KV-E2 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 200 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-VQFP (10x10) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 123144-BU9799KV-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 200 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-VQFP (10x10)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 10μA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - BU9799KV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
BU9799KV-E2
Display Drivers BU9799KV-E2
LCD Driver 64-VQFP (10x10)

LCD Driver 64-VQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number BU9799KV-E2TR-ND 123144-BU9799KV-E2 BU9799KV-E2
Product Name Display Drivers PMIC - PMIC - Display Drivers - BU9799KV-E2 Display Drivers
Technology Serial-2 Wire Serial-2 Wire; 2-Wire Serial
Supply Voltage Other; 2.5V ~ 5.5V Other; 2.5 V ~ 5.5 V Other; 2.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type LQFP; 64-LQFP QFP; 64-VQFP (10x10) QFP; LQFP; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
 - 26LS32LM/B - Rochester Electronics
Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details
 - 74ABT573ADB,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; SSOP
View Details