The BU9799KV-BZE2 is a standard LCD segment driver from Quarktwin Technology Ltd., capable of driving up to 200 segments with a configuration of 50 segments and 4 common outputs. It features integrated RAM for display data storage, an internal oscillator, and a buffer amplifier for efficient LCD driving, eliminating the need for external components. The device operates within a supply voltage range of +2.5V to +5.5V and supports an operating temperature range of -40°C to +85°C. The driver utilizes a 2-wire serial interface for communication and offers selectable bias options of 1/2 or 1/3. It is suitable for various applications, including telecommunication devices, portable equipment, digital cameras, and home appliances. The package dimensions are 12.00mm x 12.00mm x 1.60mm in a VQFP64 format. The low power consumption design and independent power supply for LCD driving make it a viable choice for energy-sensitive applications.
LCD Driver 64-VQFP (10x10)
LCD Driver 64-VQFP (10x10)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | BU9799KV-BZE2TR-ND | BU9799KV-BZE2 |
| Product Name | Display Drivers | Display Drivers |
| Technology | Serial-2 Wire | Serial-2 Wire; 2-Wire Serial |
| Supply Voltage | Other; 2.5V ~ 5.5V | Other; 2.5V ~ 5.5V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | LQFP; 64-LQFP | QFP; LQFP; 64-LQFP |