ROHM Semiconductor USA, LLC PMIC - PMIC - Display Drivers - BU9798KV-E2 BU9798KV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 125298-BU9798KV-E2 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LCD Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C to 75°C Case / Package: 64-VQFP Supply Voltage - Operating: 1.8 V to 3.6 V Operating Supply Current: 30μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 125298-BU9798KV-E2 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LCD Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C to 75°C Case / Package: 64-VQFP Supply Voltage - Operating: 1.8 V to 3.6 V Operating Supply Current: 30μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - BU9798KV-E2 - 125298-BU9798KV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - BU9798KV-E2
125298-BU9798KV-E2
PMIC - PMIC - Display Drivers - BU9798KV-E2 125298-BU9798KV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 125298-BU9798KV-E2 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LCD Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C to 75°C Case / Package: 64-VQFP Supply Voltage - Operating: 1.8 V to 3.6 V Operating Supply Current: 30μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 125298-BU9798KV-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: Dot Matrix
Display Type: LCD
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -30°C to 75°C
Case / Package: 64-VQFP
Supply Voltage - Operating: 1.8 V to 3.6 V
Operating Supply Current: 30μA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - BU9798KV-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
BU9798KV-E2TR-ND
Display Drivers BU9798KV-E2TR-ND
LCD Driver 64-VQFP (10x10)

LCD Driver 64-VQFP (10x10)

Buy Now Datasheet
Display Drivers - BU9798KV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
BU9798KV-E2
Display Drivers BU9798KV-E2
LCD Driver 64-VQFP (10x10)

LCD Driver 64-VQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 125298-BU9798KV-E2 BU9798KV-E2TR-ND BU9798KV-E2
Product Name PMIC - PMIC - Display Drivers - BU9798KV-E2 Display Drivers Display Drivers
Supply Voltage Other; 1.8 V ~ 3.6 V Other; 1.8V ~ 3.6V 3.6V; Other; 1.8V ~ 3.6V
Operating Temperature -30 to 75 C (-22 to 167 F) -30 to 75 C (-22 to 167 F) -30 to 75 C (-22 to 167 F)
Package Type QFP; 64-VQFP LQFP; 64-LQFP QFP; LQFP; 64-LQFP
Technology SPI SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Display Drivers - A4401KLTR-T - 858949-A4401KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
 - 54ABT245/B2A - Rochester Electronics
Specs
Device Type Transceiver
Package Type CQCC20
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details