ROHM Semiconductor USA, LLC PMIC - PMIC - Display Drivers - BU97981KV-E2 BU97981KV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1155913-BU97981KV-E2 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1155913-BU97981KV-E2 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - BU97981KV-E2 - 1155913-BU97981KV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - BU97981KV-E2
1155913-BU97981KV-E2
PMIC - PMIC - Display Drivers - BU97981KV-E2 1155913-BU97981KV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1155913-BU97981KV-E2 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1155913-BU97981KV-E2
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Display Drivers - BU97981KV-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
BU97981KV-E2TR-ND
Display Drivers BU97981KV-E2TR-ND
LCD Driver 64-VQFP (10x10)

LCD Driver 64-VQFP (10x10)

Buy Now Datasheet
Lcd Driver, 196Seg, 3.6V, Vqfp-64; No. Of Digits Rohm - 53X3061 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Driver, 196Seg, 3.6V, Vqfp-64; No. Of Digits Rohm
53X3061
Lcd Driver, 196Seg, 3.6V, Vqfp-64; No. Of Digits Rohm 53X3061
LCD DRIVER, 196SEG, 3.6V, VQFP-64; No. of Digits:-; No. of Segments:196; Driver Case Style:VQFP; No. of Pins:64Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Interface Type:SPI; Operating Temperature Min:-30°C; Operating RoHS Compliant: Yes

LCD DRIVER, 196SEG, 3.6V, VQFP-64; No. of Digits:-; No. of Segments:196; Driver Case Style:VQFP; No. of Pins:64Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Interface Type:SPI; Operating Temperature Min:-30°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Display Drivers - BU97981KV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
BU97981KV-E2
Display Drivers BU97981KV-E2
LCD Driver 64-VQFP (10x10)

LCD Driver 64-VQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Display Modules / LED Drivers / Display Drivers - LCD Drivers - BU97981KV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Display Modules / LED Drivers / Display Drivers - LCD Drivers
BU97981KV-E2
Integrated Circuits (ICs) - Display Modules / LED Drivers / Display Drivers - LCD Drivers BU97981KV-E2
Integrated Circuits (ICs) - Display Modules / LED Drivers / Display Drivers - LCD Drivers

Integrated Circuits (ICs) - Display Modules / LED Drivers / Display Drivers - LCD Drivers

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1155913-BU97981KV-E2 BU97981KV-E2TR-ND 53X3061 BU97981KV-E2 BU97981KV-E2
Product Name PMIC - PMIC - Display Drivers - BU97981KV-E2 Display Drivers Lcd Driver, 196Seg, 3.6V, Vqfp-64; No. Of Digits Rohm Display Drivers Integrated Circuits (ICs) - Display Modules / LED Drivers / Display Drivers - LCD Drivers
Technology Serial-3 Wire Serial-3 Wire; 3-Wire Serial
Supply Voltage Other; 1.8V ~ 3.6V Other; 1.8V 3.6V; Other; 1.8V ~ 3.6V
Operating Temperature -30 to 75 C (-22 to 167 F) -30 C (-22 F) -30 to 75 C (-22 to 167 F)
Package Type LQFP; 64-LQFP QFP; LQFP; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI3014-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Package Type Tube
View Details
4 suppliers
 - 26LS33DM/B - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details