The BU97981GU-ZE2 is a multi-function LCD segment driver designed for applications requiring control of up to 196 segments with a maximum of 4 common outputs. It features integrated RAM for display data, supporting a 49 x 4 bit configuration. The device includes a 3-channel LED driver circuit and allows for selectable output modes for segments and general-purpose outputs (GPO), with up to 31 GPO ports available. Key specifications include support for pulse-width modulation (PWM) generation with selectable resolutions of 8-bit or 12-bit, a standby mode, and an integrated power-on-reset circuit. The operating voltage range is from 1.8V to 3.6V for logic and 3.3V to 5.5V for LCD driving, with an operating temperature range of -30°C to +75°C. The device is suitable for various applications, including telecommunication devices, portable equipment, and home appliances. The BU97981GU-ZE2 is packaged in a VBGA064T050A format and is designed for low power consumption, making it a viable option for engineers looking for efficient display driver solutions.
LCD Drivers 3wire 1.8-3.6V VBGA064T050A Lne/Frm
LCD, LED Driver VBGA064T050A
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | BU97981GU-ZE2CT-ND | BU97981GU-ZE2 | BU97981GU-ZE2 |
| Product Name | Display Drivers | LCD Drivers | Display Drivers |
| Technology | Serial-3 Wire | Serial-3 Wire; 3-Wire Serial | |
| Supply Voltage | Other; 1.8V ~ 3.6V | 3.6V; Other; 1.8V ~ 3.6V | |
| Operating Temperature | -30 to 75 C (-22 to 167 F) | -30 to 75 C (-22 to 167 F) | -30 to 75 C (-22 to 167 F) |
| Package Type | 64-TFBGA | VBGA-64 | BGA; 64-TFBGA |