ROHM Semiconductor USA, LLC Display Drivers BU9796AMUV-E2

Description
LCD Driver VQFN024V4040
Request a Quote Datasheet
Description
LCD Driver VQFN024V4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - BU9796AMUV-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
BU9796AMUV-E2CT-ND
Display Drivers BU9796AMUV-E2CT-ND
LCD Driver VQFN024V4040

LCD Driver VQFN024V4040

Buy Now Datasheet
Display Drivers - BU9796AMUV-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
BU9796AMUV-E2TR-ND
Display Drivers BU9796AMUV-E2TR-ND
LCD Driver VQFN024V4040

LCD Driver VQFN024V4040

Buy Now Datasheet
Display Drivers - BU9796AMUV-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
BU9796AMUV-E2DKR-ND
Display Drivers BU9796AMUV-E2DKR-ND
LCD Driver VQFN024V4040

LCD Driver VQFN024V4040

Buy Now Datasheet
Lcd Segment Driver, 48 Seg, Vqfn-24; No. Of Digits Rohm - 84Y9845 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Segment Driver, 48 Seg, Vqfn-24; No. Of Digits Rohm
84Y9845
Lcd Segment Driver, 48 Seg, Vqfn-24; No. Of Digits Rohm 84Y9845
LCD SEGMENT DRIVER, 48 SEG, VQFN-24; No. of Digits:-; No. of Segments:48; Driver Case Style:VQFN; No. of Pins:24Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Type:SPI; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

LCD SEGMENT DRIVER, 48 SEG, VQFN-24; No. of Digits:-; No. of Segments:48; Driver Case Style:VQFN; No. of Pins:24Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Type:SPI; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Display Drivers - BU9796AMUV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
BU9796AMUV-E2
Display Drivers BU9796AMUV-E2
LCD Driver VQFN024V4040

LCD Driver VQFN024V4040

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number BU9796AMUV-E2CT-ND 84Y9845 BU9796AMUV-E2
Product Name Display Drivers Lcd Segment Driver, 48 Seg, Vqfn-24; No. Of Digits Rohm Display Drivers
Technology Serial-2 Wire Serial-2 Wire; 2-Wire Serial
Supply Voltage Other; 2.5V ~ 5.5V Other; 2.5V Other; 2.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Serial interface - Serial Interface RS-485 - 753-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1906149 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details