ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers BU9796AFS-E2

Description
Win Source Part Number: 1352419-BU9796AFS-E2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Active Package / Case: 32-SOP (0.213", 5.40mm Width) Supplier Device Package: 32-SSOP-A Base Product Number: BU9796 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.5V ~ 5.5V Configuration: 80 Segment Current - Supply: 12.5 µA Display Type: LCD Interface: 2-Wire Serial
Request a Quote Datasheet
Description
Win Source Part Number: 1352419-BU9796AFS-E2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Active Package / Case: 32-SOP (0.213", 5.40mm Width) Supplier Device Package: 32-SSOP-A Base Product Number: BU9796 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.5V ~ 5.5V Configuration: 80 Segment Current - Supply: 12.5 µA Display Type: LCD Interface: 2-Wire Serial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 1352419-BU9796AFS-E2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
1352419-BU9796AFS-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers 1352419-BU9796AFS-E2
Win Source Part Number: 1352419-BU9796AFS-E2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Active Package / Case: 32-SOP (0.213", 5.40mm Width) Supplier Device Package: 32-SSOP-A Base Product Number: BU9796 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.5V ~ 5.5V Configuration: 80 Segment Current - Supply: 12.5 µA Display Type: LCD Interface: 2-Wire Serial

Win Source Part Number: 1352419-BU9796AFS-E2
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: 32-SOP (0.213", 5.40mm Width)
Supplier Device Package: 32-SSOP-A
Base Product Number: BU9796
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.5V ~ 5.5V
Configuration: 80 Segment
Current - Supply: 12.5 µA
Display Type: LCD
Interface: 2-Wire Serial

Buy Now Datasheet
Display Drivers - BU9796AFS-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
BU9796AFS-E2CT-ND
Display Drivers BU9796AFS-E2CT-ND
LCD Driver 32-SSOP-A

LCD Driver 32-SSOP-A

Buy Now Datasheet
Display Drivers - BU9796AFS-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
BU9796AFS-E2DKR-ND
Display Drivers BU9796AFS-E2DKR-ND
LCD Driver 32-SSOP-A

LCD Driver 32-SSOP-A

Buy Now Datasheet
Display Drivers - BU9796AFS-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
BU9796AFS-E2TR-ND
Display Drivers BU9796AFS-E2TR-ND
LCD Driver 32-SSOP-A

LCD Driver 32-SSOP-A

Buy Now Datasheet
Display Drivers - BU9796AFS-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
BU9796AFS-E2
Display Drivers BU9796AFS-E2
LCD Driver 32-SSOP-A

LCD Driver 32-SSOP-A

Buy Now Datasheet
Lcd Driver, 80Seg, 5.5V, Ssop-32; No. Of Digits Rohm - 53X3060 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Driver, 80Seg, 5.5V, Ssop-32; No. Of Digits Rohm
53X3060
Lcd Driver, 80Seg, 5.5V, Ssop-32; No. Of Digits Rohm 53X3060
LCD DRIVER, 80SEG, 5.5V, SSOP-32; No. of Digits:-; No. of Segments:80; Driver Case Style:SSOP; No. of Pins:32Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Type:SPI; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

LCD DRIVER, 80SEG, 5.5V, SSOP-32; No. of Digits:-; No. of Segments:80; Driver Case Style:SSOP; No. of Pins:32Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Type:SPI; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1352419-BU9796AFS-E2 BU9796AFS-E2CT-ND BU9796AFS-E2 53X3060
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Display Drivers Display Drivers Lcd Driver, 80Seg, 5.5V, Ssop-32; No. Of Digits Rohm
Device Type Sensor Interface LCD Driver LCD Driver
Supply Voltage Other; 2.5V ~ 5.5V Other; 2.5V ~ 5.5V Other; 2.5V ~ 5.5V Other; 2.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type SSOP SOP; "32-SOP (0.213"", 5.40mm Width)" SOP; 32-SOP (0.213\", 5.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32178-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface module - 704-8013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type Receiver; Sensor Interface
View Details