Manufacturer: Rohm Semiconductor
Win Source Part Number: 128859-BU9795AKV-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 140 Segment
Display Type: LCD
Family Name: BU9795AKV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFP
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 20μA
Alternative Parts (Cross-Reference): BU9795AKV;
Introduction Date: August 20, 2008
ECCN: EAR99
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
LCD SEGMENT DRIVER, 140 SEG, VQFP-48; No. of Digits:-; No. of Segments:140; Driver Case Style:VQFP; No. of Pins:48Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Type:SPI; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | BU9795AKV-E2TR-ND | 128859-BU9795AKV-E2 | 84Y9844 | BU9795AKV-E2 |
| Product Name | Display Drivers | PMIC - PMIC - Display Drivers - BU9795AKV-E2 | Lcd Segment Driver, 140 Seg, Vqfp-48; No. Of Digits Rohm | Display Drivers |
| Technology | Serial-3 Wire | Serial-3 Wire; 3-Wire Serial | ||
| Supply Voltage | Other; 2.5V ~ 5.5V | Other; 2.5 V ~ 5.5 V | Other; 2.5V | Other; 2.5V ~ 5.5V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | LQFP; 48-LQFP | QFP; 48-VQFP | QFP; LQFP; 48-LQFP |