LCD SEGMENT DRIVER, 140 SEG, SQFP-52; No. of Digits:-; No. of Segments:140; Driver Case Style:SQFP; No. of Pins:52Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Type:SPI; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 84Y9843 |
| Product Name | Lcd Segment Driver, 140 Seg, Sqfp-52; No. Of Digits Rohm |
| Features | RoHS |