LCD Driver 40-SSOP-B
LCD DISPLAY DRIVER, -40 TO 85DEG C ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 846-BU9795AFV-LBE2TR-ND | 28AK6829 | BU9795AFV-LBE2 |
| Product Name | Display Drivers | Lcd Display Driver, -40 To 85Deg C Rohs Compliant Rohm | Display Drivers |
| Technology | SPI | SPI; SPI | |
| Supply Voltage | Other; 2.5V ~ 5.5V | Other; 2.5V ~ 5.5V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |