LCD Driver 48-TSSOP-CV
Manufacturer: Rohm Semiconductor
Win Source Part Number: 806697-BU97950AFUV-E
Packaging: Reel
Mounting Style: SMD
Configuration: 280 Segment
Interface: 2-Wire Serial
Current - Supply: 2.5μA
Display Type: LCD
Supplier Device Package: 48-TSSOP-C48V
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V ~ 6V
LCD DISPLAY DRIVER, -40 TO 85DEG C ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | BU97950AFUV-E2TR-ND | 806697-BU97950AFUV-E2 | BU97950AFUV-E2 | 28AK6830 |
| Product Name | Display Drivers | PMIC - PMIC - Display Drivers - BU97950AFUV-E2 | Display Drivers | Lcd Display Driver, -40 To 85Deg C Rohs Compliant Rohm |
| Technology | Serial-2 Wire | Serial-2 Wire; 2-Wire Serial | ||
| Supply Voltage | Other; 2.5V ~ 6V | Other; 2.5V ~ 6V | Other; 2.5V ~ 6V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |