ROHM Semiconductor USA, LLC
Display Drivers
BU97941FV-LBE2
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
846-BU97941FV-LBE2TR-ND |
BU97941FV-LBE2 |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Technology
|
Serial-3 Wire
|
Serial-3 Wire; 3-Wire Serial
|
|
Supply Voltage
|
Other; 1.8V ~ 3.6V
|
3.6V; Other; 1.8V ~ 3.6V
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
-40 to 85 C (-40 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Front End
Package Type
16-QFN Exposed Pad
Pins
16 #
View Details
Technology
SPI; GCI, PCM, SPI
Features
RoHS
Supply Voltage
Other; 3.13V ~ 5.25V
View Details
Technology
BCT
Device Type
Transceiver
Supply Voltage
Other; 5.5
View Details