Manufacturer: Rohm Semiconductor
Win Source Part Number: 864980-BU97931FV-E2
Operating Temperature Range: -40°C ~ 85°C
Features: LCD Driver 40-SSOP-B
Package: Reel - TR
Package: 40-SSOP (0.213", 5.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BU9793*
Categories: Integrated Circuits (ICs)
Case / Package: 40-SSOP-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BU97931FVE2, BU97931FV-E2CT, BU97931FV-E2TR, BU97931FV-E2DKR
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | BU97931FV-E2CT-ND | 864980-BU97931FV-E2 | BU97931FV-E2 |
| Product Name | Display Drivers | PMIC - PMIC - Display Drivers - BU97931FV-E2 | Display Drivers |
| Technology | SPI | SPI; SPI | |
| Supply Voltage | Other; 1.8V ~ 3.6V | 3.6V; Other; 1.8V ~ 3.6V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |