ROHM Semiconductor USA, LLC PMIC - PMIC - Display Drivers - BU97930MUV-E2 BU97930MUV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012351-BU97930MUV-E2 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LCD Family Name: BU97930MUV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-VQFN Supply Voltage - Operating: 1.8 V to 3.6 V Operating Supply Current: 30μA Alternative Parts (Cross-Reference): BU97930MUV; Introduction Date: April 13, 2010 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 012351-BU97930MUV-E2 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LCD Family Name: BU97930MUV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-VQFN Supply Voltage - Operating: 1.8 V to 3.6 V Operating Supply Current: 30μA Alternative Parts (Cross-Reference): BU97930MUV; Introduction Date: April 13, 2010 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - BU97930MUV-E2 - 012351-BU97930MUV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - BU97930MUV-E2
012351-BU97930MUV-E2
PMIC - PMIC - Display Drivers - BU97930MUV-E2 012351-BU97930MUV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 012351-BU97930MUV-E2 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LCD Family Name: BU97930MUV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-VQFN Supply Voltage - Operating: 1.8 V to 3.6 V Operating Supply Current: 30μA Alternative Parts (Cross-Reference): BU97930MUV; Introduction Date: April 13, 2010 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012351-BU97930MUV-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: Dot Matrix
Display Type: LCD
Family Name: BU97930MUV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-VQFN
Supply Voltage - Operating: 1.8 V to 3.6 V
Operating Supply Current: 30μA
Alternative Parts (Cross-Reference): BU97930MUV;
Introduction Date: April 13, 2010
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - BU97930MUV-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
BU97930MUV-E2TR-ND
Display Drivers BU97930MUV-E2TR-ND
LCD Driver VQFN040V6060

LCD Driver VQFN040V6060

Buy Now Datasheet
Display Drivers - BU97930MUV-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
BU97930MUV-E2CT-ND
Display Drivers BU97930MUV-E2CT-ND
LCD Driver VQFN040V6060

LCD Driver VQFN040V6060

Buy Now Datasheet
Display Drivers - BU97930MUV-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
BU97930MUV-E2DKR-ND
Display Drivers BU97930MUV-E2DKR-ND
LCD Driver VQFN040V6060

LCD Driver VQFN040V6060

Buy Now Datasheet
Lcd Segment Driver, 108 Seg, Vqfn-40; No. Of Digits Rohm - 84Y9840 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Segment Driver, 108 Seg, Vqfn-40; No. Of Digits Rohm
84Y9840
Lcd Segment Driver, 108 Seg, Vqfn-40; No. Of Digits Rohm 84Y9840
LCD SEGMENT DRIVER, 108 SEG, VQFN-40; No. of Digits:-; No. of Segments:108; Driver Case Style:VQFN; No. of Pins:40Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Interface Type:SPI; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

LCD SEGMENT DRIVER, 108 SEG, VQFN-40; No. of Digits:-; No. of Segments:108; Driver Case Style:VQFN; No. of Pins:40Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Interface Type:SPI; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Display Drivers - BU97930MUV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
BU97930MUV-E2
Display Drivers BU97930MUV-E2
LCD Driver VQFN040V6060

LCD Driver VQFN040V6060

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 012351-BU97930MUV-E2 BU97930MUV-E2TR-ND 84Y9840 BU97930MUV-E2
Product Name PMIC - PMIC - Display Drivers - BU97930MUV-E2 Display Drivers Lcd Segment Driver, 108 Seg, Vqfn-40; No. Of Digits Rohm Display Drivers
Supply Voltage Other; 1.8 V ~ 3.6 V Other; 1.8V ~ 3.6V Other; 1.8V 3.6V; Other; 1.8V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 40-VQFN 40-VFQFN Exposed Pad 40-VFQFN Exposed Pad
Technology SPI SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Distance and angle measurement - Incremental Encoder Interface - 750-631/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 7512793 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details
PMIC - PMIC - Display Drivers - LM2445TA - 206309-LM2445TA - Win Source Electronics
Specs
Supply Voltage Other; 60 V ~ 85 V
Operating Temperature -20 to 100 C (-4 to 212 F)
Package Type TO-220-9
View Details
2 suppliers