ROHM Semiconductor USA, LLC
Display Drivers
BU97930MUV-BZE2
Description
LCD Driver VQFN040V6060
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LCD Driver VQFN040V6060
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
BU97930MUV-BZE2TR-ND |
BU97930MUV-BZE2 |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Technology
|
Serial-3 Wire
|
Serial-3 Wire; 3-Wire Serial
|
|
Supply Voltage
|
Other; 1.8V ~ 3.6V
|
3.6V; Other; 1.8V ~ 3.6V
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
-40 to 85 C (-40 to 185 F)
|
|
Package Type
|
40-VFQFN Exposed Pad
|
40-VFQFN Exposed Pad
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Transceiver
Features
RoHS
Package Type
Reel
View Details
Device Type
Sensor Interface
Supply Voltage
3.6V; Other
Package Type
20-QFN (3x3)
View Details
3 suppliers
Device Type
Receiver
Supply Voltage
5V
# of Tx
0 #
View Details