ROHM Semiconductor USA, LLC Lcd Segment Driver, Aec-Q100, Vqfp-80; No. Of Digits Rohm BU97550KV-ME2

Description
LCD SEGMENT DRIVER, AEC-Q100, VQFP-80; No. of Digits:-; No. of Segments:528; Driver Case Style:VQFP; No. of Pins:80Pins; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Interface Type:SPI; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
LCD SEGMENT DRIVER, AEC-Q100, VQFP-80; No. of Digits:-; No. of Segments:528; Driver Case Style:VQFP; No. of Pins:80Pins; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Interface Type:SPI; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Segment Driver, Aec-Q100, Vqfp-80; No. Of Digits Rohm - 84Y9839 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Segment Driver, Aec-Q100, Vqfp-80; No. Of Digits Rohm
84Y9839
Lcd Segment Driver, Aec-Q100, Vqfp-80; No. Of Digits Rohm 84Y9839
LCD SEGMENT DRIVER, AEC-Q100, VQFP-80; No. of Digits:-; No. of Segments:528; Driver Case Style:VQFP; No. of Pins:80Pins; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Interface Type:SPI; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

LCD SEGMENT DRIVER, AEC-Q100, VQFP-80; No. of Digits:-; No. of Segments:528; Driver Case Style:VQFP; No. of Pins:80Pins; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Interface Type:SPI; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Display Drivers - BU97550KV-ME2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
BU97550KV-ME2
Display Drivers BU97550KV-ME2
LCD Driver 80-VQFP (14x14)

LCD Driver 80-VQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 84Y9839 BU97550KV-ME2
Product Name Lcd Segment Driver, Aec-Q100, Vqfp-80; No. Of Digits Rohm Display Drivers
Features RoHS RoHS
Supply Voltage Other; 2.7V Other; 2.7V ~ 6V
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Pins 80 #
Unlock Full Specs
to access all available technical data

Similar Products

 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Interface module - 289-710 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Line Interface ICs - 1913513P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Driver, Line Driver, Converter
Features RoHS
View Details