LCD Driver 80-VQFP (14x14)
LCD Driver 80-VQFP (14x14)
LCD Driver 80-VQFP (14x14)
LCD Driver 80-VQFP (14x14)
LCD SEGMENT DRIVER, AEC-Q100, VQFP-80; No. of Digits:-; No. of Segments:335; Driver Case Style:VQFP; No. of Pins:80Pins; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Interface Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | BU97540KV-ME2TR-ND | BU97540KV-ME2 | 58AC8572 |
| Product Name | Display Drivers | Display Drivers | Lcd Segment Driver, Aec-Q100, Vqfp-80; No. Of Digits Rohm |
| Technology | Serial | Serial | |
| Supply Voltage | Other; 2.7V ~ 6V | Other; 2.7V ~ 6V | Other; 2.7V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |
| Package Type | LQFP; 80-LQFP | QFP; LQFP; 80-LQFP |