ROHM Semiconductor USA, LLC Display Drivers BU97530KVT-E2

Description
Driver
Request a Quote Datasheet
Description
Driver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 846-BU97530KVT-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
846-BU97530KVT-E2TR-ND
Display Drivers 846-BU97530KVT-E2TR-ND
Driver

Driver

Buy Now Datasheet
Display Drivers - 846-BU97530KVT-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
IC LCD DVR MULTIFUNCTION 100TQFP

IC LCD DVR MULTIFUNCTION 100TQFP

Buy Now Datasheet
Display Drivers - 846-BU97530KVT-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
846-BU97530KVT-E2CT-ND
Display Drivers 846-BU97530KVT-E2CT-ND
IC LCD DVR MULTIFUNCTION 100TQFP

IC LCD DVR MULTIFUNCTION 100TQFP

Buy Now Datasheet
Lcd Segment Driver, 445 Seg, Tqfp-100; No. Of Digits Rohm - 84Y9837 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Segment Driver, 445 Seg, Tqfp-100; No. Of Digits Rohm
84Y9837
Lcd Segment Driver, 445 Seg, Tqfp-100; No. Of Digits Rohm 84Y9837
LCD SEGMENT DRIVER, 445 SEG, TQFP-100; No. of Digits:-; No. of Segments:445; Driver Case Style:TQFP; No. of Pins:100Pins; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Interface Type:SPI; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

LCD SEGMENT DRIVER, 445 SEG, TQFP-100; No. of Digits:-; No. of Segments:445; Driver Case Style:TQFP; No. of Pins:100Pins; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Interface Type:SPI; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Display Drivers - BU97530KVT-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
BU97530KVT-E2
Display Drivers BU97530KVT-E2
LCD, LED Driver 100-TQFP (14x14)

LCD, LED Driver 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 846-BU97530KVT-E2TR-ND 84Y9837 BU97530KVT-E2
Product Name Display Drivers Lcd Segment Driver, 445 Seg, Tqfp-100; No. Of Digits Rohm Display Drivers
Technology Serial-3 Wire Serial-3 Wire; 3-Wire Serial
Supply Voltage Other; 2.7V ~ 6V Other; 2.7V Other; 2.7V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type TQFP; 100-TQFP QFP; TQFP; 100-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

SMD Interface Transceiver IC - 702-SI3021-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tube
View Details
4 suppliers
 - 5962-87518013A - Rochester Electronics
Rochester Electronics
Specs
Package Type CQCC28
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details