ROHM Semiconductor USA, LLC Display Drivers BU97501KV-E2

Description
Driver
Request a Quote Datasheet
Description
Driver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - BU97501KV-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
BU97501KV-E2CT-ND
Display Drivers BU97501KV-E2CT-ND
Driver

Driver

Buy Now Datasheet
Display Drivers - 846-BU97501KV-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
846-BU97501KV-E2TR-ND
Display Drivers 846-BU97501KV-E2TR-ND
Driver

Driver

Buy Now Datasheet
Display Drivers - 846-BU97501KV-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
846-BU97501KV-E2DKR-ND
Display Drivers 846-BU97501KV-E2DKR-ND
IC LCD DVR MULTI 51X4COM 64VQFP

IC LCD DVR MULTI 51X4COM 64VQFP

Buy Now Datasheet
Display Drivers - 846-BU97501KV-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
846-BU97501KV-E2CT-ND
Display Drivers 846-BU97501KV-E2CT-ND
IC LCD DVR MULTI 51X4COM 64VQFP

IC LCD DVR MULTI 51X4COM 64VQFP

Buy Now Datasheet
PMIC - PMIC - Display Drivers - BU97501KV-E2 - 913760-BU97501KV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - BU97501KV-E2
913760-BU97501KV-E2
PMIC - PMIC - Display Drivers - BU97501KV-E2 913760-BU97501KV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 913760-BU97501KV-E2 Series: * Features: Driver Package: Reel - TR Family Name: BU97501 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8542.39.0001 Other Part Number: BU97501KV-E2DKR, BU97501KV-E2TR, 846-BU97501KV-E2TR, BU97501KV-E2CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913760-BU97501KV-E2
Series: *
Features: Driver
Package: Reel - TR
Family Name: BU97501
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8542.39.0001
Other Part Number: BU97501KV-E2DKR, BU97501KV-E2TR, 846-BU97501KV-E2TR, BU97501KV-E2CT

Buy Now Datasheet
Display Drivers - BU97501KV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
BU97501KV-E2
Display Drivers BU97501KV-E2
LCD, LED Driver 64-VQFP (10x10)

LCD, LED Driver 64-VQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number BU97501KV-E2CT-ND 913760-BU97501KV-E2 BU97501KV-E2
Product Name Display Drivers PMIC - PMIC - Display Drivers - BU97501KV-E2 Display Drivers
Technology Serial-3 Wire Serial-3 Wire; 3-Wire Serial
Supply Voltage Other; 2.7V ~ 6V Other; 2.7V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type LQFP; 64-LQFP QFP; LQFP; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface Transceiver IC - 702-SI3019-F-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface - Specialized - 32P4103S-GE - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details