ROHM Semiconductor USA, LLC Display Drivers BU97500KV-E2

Description
Driver
Request a Quote Datasheet
Description
Driver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - BU97500KV-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
BU97500KV-E2CT-ND
Display Drivers BU97500KV-E2CT-ND
Driver

Driver

Buy Now Datasheet
Display Drivers - 846-BU97500KV-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
846-BU97500KV-E2TR-ND
Display Drivers 846-BU97500KV-E2TR-ND
Driver

Driver

Buy Now Datasheet
PMIC - PMIC - Display Drivers - BU97500KV-E2 - 1025086-BU97500KV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - BU97500KV-E2
1025086-BU97500KV-E2
PMIC - PMIC - Display Drivers - BU97500KV-E2 1025086-BU97500KV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1025086-BU97500KV-E2 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LCD Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 64-VQFP (10x10) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 30μA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1025086-BU97500KV-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: Dot Matrix
Display Type: LCD
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-VQFP (10x10)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 30μA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - BU97500KV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
BU97500KV-E2
Display Drivers BU97500KV-E2
LCD, LED Driver 64-VQFP (10x10)

LCD, LED Driver 64-VQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number BU97500KV-E2CT-ND 1025086-BU97500KV-E2 BU97500KV-E2
Product Name Display Drivers PMIC - PMIC - Display Drivers - BU97500KV-E2 Display Drivers
Technology Serial-3 Wire Serial-3 Wire; 3-Wire Serial
Supply Voltage 3V; 3.3V; Other; 2.7V ~ 5.5V Other; 2.7 V ~ 5.5 V Other; 2.7V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type LQFP; 64-LQFP QFP; 64-VQFP (10x10) QFP; LQFP; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5348CA - 129140-A5348CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Human Machine Interface (HMI) - 762-6303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 1220367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 6 v
Package Type Sot-25
View Details
SN54HC368 Hex Inverting Bus Drivers With 3-State Outputs - 5962-86812012A - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Supply Voltage Other; 6
View Details