ROHM Semiconductor USA, LLC PMIC - PMIC - Display Drivers - BU9735K-ZAE2 BU9735K-ZAE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049911-BU9735K-ZAE2 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 72 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFP (7x7) Supply Voltage - Operating: 2.2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049911-BU9735K-ZAE2 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 72 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFP (7x7) Supply Voltage - Operating: 2.2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - BU9735K-ZAE2 - 049911-BU9735K-ZAE2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - BU9735K-ZAE2
049911-BU9735K-ZAE2
PMIC - PMIC - Display Drivers - BU9735K-ZAE2 049911-BU9735K-ZAE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049911-BU9735K-ZAE2 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 72 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFP (7x7) Supply Voltage - Operating: 2.2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049911-BU9735K-ZAE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 72 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFP (7x7)
Supply Voltage - Operating: 2.2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
Display Drivers - BU9735K-ZAE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
BU9735K-ZAE2
Display Drivers BU9735K-ZAE2
LCD Driver 32-QFP (7x7)

LCD Driver 32-QFP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 049911-BU9735K-ZAE2 BU9735K-ZAE2
Product Name PMIC - PMIC - Display Drivers - BU9735K-ZAE2 Display Drivers
Supply Voltage Other; 2.2 V ~ 5.5 V Other; 2.2V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 32-QFP (7x7) QFP; LQFP; 32-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Interface module - 289-545 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 54L04/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Power Switch ICs - 2060257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type Sot-26
View Details