Manufacturer: Rohm Semiconductor
Win Source Part Number: 113898-BU9728AKV-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 128 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFPC (7x7)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 40μA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
LCD Driver 48-VQFPC (7x7)
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 113898-BU9728AKV-E2 | 846-BU9728AKV-E2TR-ND | BU9728AKV-E2 |
| Product Name | PMIC - PMIC - Display Drivers - BU9728AKV-E2 | Display Drivers | Display Drivers |
| Supply Voltage | Other; 2.5 V ~ 5.5 V | Other; 2.5V ~ 5.5V | Other; 2.5V ~ 5.5V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | QFP; 48-VQFPC (7x7) | LQFP; 48-LQFP | QFP; LQFP; 48-LQFP |
| Technology | 4-Wire Serial | 4-Wire Serial |