ROHM Semiconductor USA, LLC Display Drivers BU9716BK

Description
LCD Driver 44-QFP (10x10)
Request a Quote Datasheet
Description
LCD Driver 44-QFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 846-BU9716BK-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
846-BU9716BK-ND
Display Drivers 846-BU9716BK-ND
LCD Driver 44-QFP (10x10)

LCD Driver 44-QFP (10x10)

Buy Now Datasheet
PMIC - PMIC - Display Drivers - BU9716BK - 127903-BU9716BK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - BU9716BK
127903-BU9716BK
PMIC - PMIC - Display Drivers - BU9716BK 127903-BU9716BK
Manufacturer: Rohm Semiconductor Win Source Part Number: 127903-BU9716BK Packaging: Tray Mounting: SMD (SMT) Configuration: 96 Segment Display Type: LCD Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 44-QFP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 127903-BU9716BK
Packaging: Tray
Mounting: SMD (SMT)
Configuration: 96 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-QFP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 100μA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - BU9716BK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
BU9716BK
Display Drivers BU9716BK
LCD Driver 44-QFP (10x10)

LCD Driver 44-QFP (10x10)

Buy Now
LCD Drivers - BU9716BK - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
LCD Drivers
BU9716BK
LCD Drivers BU9716BK
LCD Drivers LCD DRIVER 3X32

LCD Drivers LCD DRIVER 3X32

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 846-BU9716BK-ND 127903-BU9716BK BU9716BK BU9716BK
Product Name Display Drivers PMIC - PMIC - Display Drivers - BU9716BK Display Drivers LCD Drivers
Technology Serial Serial
Supply Voltage 5V; Other; 4.5V ~ 5.5V Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 44-QFP QFP; 44-QFP QFP; 44-QFP
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
Interface Transceiver IC - 722-SI2493-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details