Manufacturer: Rohm Semiconductor
Win Source Part Number: 201600-BU94604KV-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 64-VQFP (12x12)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC DECODER AAC WMA MP3 64-VQFP Product overview: BU94604KV-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-BU94604KV-E2 can be used for catalog matching and distributor lookup.
Interface - CODECs USB HOST MP3 DECOD IC
IC DECODER AAC WMA MP3 64-VQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 201600-BU94604KV-E2 | 709-BU94604KV-E2 | BU94604KV-E2 | BU94604KV-E2 | BU94604KV-E2 |
| Product Name | Interface - Interface - Encoders, Decoders, Converters - BU94604KV-E2 | Interface Transceiver IC | Interface - CODECs | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters | Encoders, Decoders, Converters |
| Package Type | QFP; 64-VQFP (12x12) | Tape & Reel (TR) | VQFP-64 | QFP | QFP; LQFP; 64-LQFP |
| Device Type | Transceiver | Sample Rate Converter; Sensor Interface | Sample Rate Converter | ||
| Features | RoHS | RoHS | RoHS |