IC DECODER USB AUDIO 64-VQFP Product overview: BU94604BKV-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-BU94604BKV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 770627-BU94604BKV-E2
Packaging: Reel package
Package: 64-LQFP
Mounting: SMD
Family Name: BU94604B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-VQFP (12x12)
Alternative Parts (Cross-Reference): BU94604BKV;
Introduction Date: April 02, 2012
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Interface - CODECs USB Host Decoder LSI
IC DECODER USB AUDIO 64-VQFP
IC 64-VQFP (12x12)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 709-BU94604BKV-E2 | 770627-BU94604BKV-E2 | BU94604BKV-E2 | BU94604BKV-E2 | BU94604BKV-E2 |
| Product Name | Interface Transceiver IC | Interface - Interface - Encoders, Decoders, Converters - BU94604BKV-E2 | Interface - CODECs | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters | Encoders, Decoders, Converters |
| Device Type | Transceiver | Sample Rate Converter; Sensor Interface | Sample Rate Converter |