Manufacturer: Rohm Semiconductor
Win Source Part Number: 770626-BU9458KV-E2
Packaging: Reel package
Type: Audio Decoder
Package: 64-LQFP
Applications: USB
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Voltage - Supply, Digital: 3 V ~ 3.6 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-VQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC DECODER USB HOST AUDIO 64LQFP Product overview: BU9458KV-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-BU9458KV-E2 can be used for catalog matching and distributor lookup.
Audio Decoder IC USB 64-VQFP (10x10)
IC DECODER USB HOST AUDIO 64LQFP
IC DECODER USB HOST AUDIO 64LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 770626-BU9458KV-E2 | 709-BU9458KV-E2 | BU9458KV-E2 | BU9458KV-E2 | BU9458KV-E2 |
| Product Name | Interface - Interface - Encoders, Decoders, Converters - BU9458KV-E2 | Interface Transceiver IC | Encoders, Decoders, Converters | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters | Encoders, Decoders, Converters |
| Supply Voltage | Other; 3 V ~ 3.6 V | Other; 3V ~ 3.6V |