Manufacturer: Rohm Semiconductor
Win Source Part Number: 049910-BU9457KV-E2
Packaging: Reel - TR
Type: Audio Decoder
Applications: USB
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 64-VQFP (10x10)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC DECODER USB HOST AUDIO 64LQFP Product overview: BU9457KV-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-BU9457KV-E2 can be used for catalog matching and distributor lookup.
Audio Decoder IC USB 64-VQFP (10x10)
Interface - CODECs USB Host Audio Decoder IC/MP3
IC DECODER USB HOST AUDIO 64LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 049910-BU9457KV-E2 | 709-BU9457KV-E2 | BU9457KV-E2 | BU9457KV-E2 | BU9457KV-E2 |
| Product Name | Interface - Interface - Encoders, Decoders, Converters - BU9457KV-E2 | Interface Transceiver IC | Encoders, Decoders, Converters | Interface - CODECs | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters |
| Package Type | QFP; 64-VQFP (10x10) | Tape & Reel (TR) | QFP; LQFP; 64-LQFP | QFP |