Manufacturer: Rohm Semiconductor
Win Source Part Number: 913756-BU94502AMUV-E
Features: Audio Decoder IC Desktop Audio, MP3, USB VQFN040V6060
Package: 40-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BU94502
Categories: Integrated Circuits (ICs)
Case / Package: VQFN040V6060
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BU94502AMUVE2, BU94502AMUV-E2DKR, BU94502AMUV-E2CT, BU94502AMUV-E2TR, BU94502AMUV-E2-ND
IC DECODER USB AUDIO 40-VQFN Product overview: BU94502AMUV-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-BU94502AMUV-E2 can be used for catalog matching and distributor lookup.
IC DECODER USB AUDIO 40-VQFN
Interface - CODECs USB Host MP3 Decoder
Audio Decoder IC Desktop Audio, MP3, USB VQFN040V6060
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 913756-BU94502AMUV-E2 | 709-BU94502AMUV-E2 | BU94502AMUV-E2 | BU94502AMUV-E2 | BU94502AMUV-E2 |
| Product Name | Interface - Interface - Encoders, Decoders, Converters - BU94502AMUV-E2 | VQFN Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters | Interface - CODECs | Encoders, Decoders, Converters |
| Package Type | VQFN040V6060 | Tape & Reel (TR) | VQFN-40 | 40-VFQFN Exposed Pad | |
| Device Type | Transceiver | Sample Rate Converter; Sensor Interface | Sample Rate Converter | ||
| Features | RoHS | RoHS | RoHS |