Manufacturer: Rohm Semiconductor
Win Source Part Number: 913754-BU94502AKS2-E
Features: - IC - SQFP-T52M (10x10)
Package: 52-LQFP
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BU94502
Categories: Integrated Circuits (ICs)
Case / Package: SQFP-T52M (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC DECODER USB AUDIO 52-SQFP Product overview: BU94502AKS2-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-BU94502AKS2-E2 can be used for catalog matching and distributor lookup.
IC SQFP-T52M (10x10)
IC DECODER USB AUDIO 52-SQFP
Interface - CODECs USB Host MP3 Decoder
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 913754-BU94502AKS2-E2 | 709-BU94502AKS2-E2 | BU94502AKS2-E2 | BU94502AKS2-E2 | BU94502AKS2-E2 |
| Product Name | Interface - Interface - Encoders, Decoders, Converters - BU94502AKS2-E2 | Interface Transceiver IC | Encoders, Decoders, Converters | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters | Interface - CODECs |
| Package Type | QFP; SQFP-T52M (10x10) | Tray | QFP; LQFP; 52-LQFP | QFP | |
| Device Type | Transceiver | Sample Rate Converter | Sample Rate Converter; Sensor Interface | ||
| Features | RoHS | RoHS | RoHS |