LAPIS Semiconductor Interface - Interface - Encoders, Decoders, Converters - BU9437AKV-E2 BU9437AKV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913752-BU9437AKV-E2 Features: Audio Decoder IC Desktop Audio, MP3, USB 64-VQFP (10x10) Package: 64-LQFP Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: BU9437A Categories: Integrated Circuits (ICs) Case / Package: 64-VQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: BU9437AKV-E2CT, BU9437AKVE2, BU9437AKV-E2DKR, BU9437AKV-E2TR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913752-BU9437AKV-E2 Features: Audio Decoder IC Desktop Audio, MP3, USB 64-VQFP (10x10) Package: 64-LQFP Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: BU9437A Categories: Integrated Circuits (ICs) Case / Package: 64-VQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: BU9437AKV-E2CT, BU9437AKVE2, BU9437AKV-E2DKR, BU9437AKV-E2TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - BU9437AKV-E2 - 913752-BU9437AKV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - BU9437AKV-E2
913752-BU9437AKV-E2
Interface - Interface - Encoders, Decoders, Converters - BU9437AKV-E2 913752-BU9437AKV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 913752-BU9437AKV-E2 Features: Audio Decoder IC Desktop Audio, MP3, USB 64-VQFP (10x10) Package: 64-LQFP Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: BU9437A Categories: Integrated Circuits (ICs) Case / Package: 64-VQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: BU9437AKV-E2CT, BU9437AKVE2, BU9437AKV-E2DKR, BU9437AKV-E2TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913752-BU9437AKV-E2
Features: Audio Decoder IC Desktop Audio, MP3, USB 64-VQFP (10x10)
Package: 64-LQFP
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BU9437A
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: BU9437AKV-E2CT, BU9437AKVE2, BU9437AKV-E2DKR, BU9437AKV-E2TR

Buy Now Datasheet
Interface Transceiver IC - 709-BU9437AKV-E2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
709-BU9437AKV-E2
Interface Transceiver IC 709-BU9437AKV-E2
IC DIGITAL AUDIO DECODER 64-VQFP Product overview: BU9437AKV-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-BU9437AKV-E2 can be used for catalog matching and distributor lookup.

IC DIGITAL AUDIO DECODER 64-VQFP Product overview: BU9437AKV-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-BU9437AKV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Encoders, Decoders, Converters - BU9437AKV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
BU9437AKV-E2
Encoders, Decoders, Converters BU9437AKV-E2
Audio Decoder IC Desktop Audio, MP3, USB 64-VQFP (10x10)

Audio Decoder IC Desktop Audio, MP3, USB 64-VQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - BU9437AKV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
BU9437AKV-E2
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters BU9437AKV-E2
IC DIGITAL AUDIO DECODER 64-VQFP

IC DIGITAL AUDIO DECODER 64-VQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 913752-BU9437AKV-E2 709-BU9437AKV-E2 BU9437AKV-E2 BU9437AKV-E2
Product Name Interface - Interface - Encoders, Decoders, Converters - BU9437AKV-E2 Interface Transceiver IC Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Package Type QFP; 64-VQFP (10x10) Tape & Reel (TR) QFP; LQFP; 64-LQFP 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261037-SI2404-D-FS - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SOIC
View Details
5 suppliers
Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 2580755 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details