IC DSP 32BIT AUDIO 52SQFP Product overview: BU9408KS2 from ROHM Semiconductor is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-BU9408KS2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049906-BU9408KS2
Packaging: Tray
Type: Audio
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 24.576MHz
On-Chip RAM: 1.375KB
Voltage - Core: 3.30V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 52-SQFP-T (10x10)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC DSP 32BIT AUDIO 52SQFP
IC DSP 32BIT AUDIO 52SQFP
IC DSP 32BIT AUDIO 52SQFP
IC DSP 32BIT AUDIO 52SQFP
IC DSP 32BIT AUDIO 52SQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-BU9408KS2 | 049906-BU9408KS2 | BU9408KS2-ND | BU9408KS2 | BU9408KS2 | BU9408KS2 |
| Product Name | 32-bit 32BIT Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - BU9408KS2 | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Data Bus | 32-Bit | 32-Bit | 32-Bit | |||
| Package Type | Other; Tray | QFP; Other; 52-SQFP-T (10x10) | LFQP; Other; 52-LQFP | QFP | QFP; Other; 52-LQFP | |
| Operating Current | 40 mA | |||||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |