ROHM Semiconductor USA, LLC Embedded - Embedded - DSP (Digital Signal Processors) - BU9406KS2 BU9406KS2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049905-BU9406KS2 Packaging: Tray Type: Audio Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 24.576MHz On-Chip RAM: 896B Voltage - Core: 3.30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-SQFP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049905-BU9406KS2 Packaging: Tray Type: Audio Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 24.576MHz On-Chip RAM: 896B Voltage - Core: 3.30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-SQFP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - BU9406KS2
049905-BU9406KS2
Embedded - Embedded - DSP (Digital Signal Processors) - BU9406KS2 049905-BU9406KS2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049905-BU9406KS2 Packaging: Tray Type: Audio Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 24.576MHz On-Chip RAM: 896B Voltage - Core: 3.30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-SQFP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049905-BU9406KS2
Packaging: Tray
Type: Audio
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 24.576MHz
On-Chip RAM: 896B
Voltage - Core: 3.30V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-SQFP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DSP (Digital Signal Processors) - BU9406KS2-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
BU9406KS2-ND
DSP (Digital Signal Processors) BU9406KS2-ND
IC DSP 28BIT AUDIO 80-SQFP

IC DSP 28BIT AUDIO 80-SQFP

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - BU9406KS2 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
BU9406KS2
Embedded - DSP (Digital Signal Processors) BU9406KS2
IC DSP 28BIT AUDIO 80-SQFP

IC DSP 28BIT AUDIO 80-SQFP

Supplier's Site Datasheet
IC DSP 28BIT AUDIO 80-SQFP - 687-BU9406KS2 - Utmel Electronic Limited
Hong Kong, China
IC DSP 28BIT AUDIO 80-SQFP
687-BU9406KS2
IC DSP 28BIT AUDIO 80-SQFP 687-BU9406KS2
IC DSP 28BIT AUDIO 80-SQFP

IC DSP 28BIT AUDIO 80-SQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - BU9406KS2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
BU9406KS2
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) BU9406KS2
IC DSP 28BIT AUDIO 80-SQFP

IC DSP 28BIT AUDIO 80-SQFP

Supplier's Site
DSP (Digital Signal Processors) - BU9406KS2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
BU9406KS2
DSP (Digital Signal Processors) BU9406KS2
IC DSP 28BIT AUDIO 80-SQFP

IC DSP 28BIT AUDIO 80-SQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 049905-BU9406KS2 BU9406KS2-ND BU9406KS2 687-BU9406KS2 BU9406KS2 BU9406KS2
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - BU9406KS2 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) IC DSP 28BIT AUDIO 80-SQFP Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.30V 3.3V
Package Type QFP; Other; 80-SQFP LFQP; Other; 80-LQFP QFP; Other; 80-LQFP QFP QFP; Other; 80-LQFP
Clock Speed 24.58 MHz 24.58 MHz 24.58 MHz 24.58 MHz 24.58 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6701-EP Enhanced Product Floating-Point Digital Signal Processor - SM320C6701GJCA12EP - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F)
DMA Channels 4
View Details
6 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2181BSZ-133 - Lingto Electronic Limited
Specs
Clock Speed 33.3 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
DSP (Digital Signal Processors) - 150-DSPIC33AK128MC102-E/M7-ND - DigiKey
Specs
Package Type Other; 28-VFQFN Exposed Pad
Pin Count 28
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - PEF20580FV3.1 - Rochester Electronics
Intel Corporation
Specs
Package Type QFP; TQFP; Other; TQFP128
View Details