LAPIS Semiconductor Interface - Interface - Controllers - BU92747GUW-E2 BU92747GUW-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049902-BU92747GUW-E2 Packaging: Reel - TR Protocol: IRDA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 49-VFBGA Purpose: Controller Supply Voltage - Operating: 1.62 V to 1.98 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049902-BU92747GUW-E2 Packaging: Reel - TR Protocol: IRDA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 49-VFBGA Purpose: Controller Supply Voltage - Operating: 1.62 V to 1.98 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BU92747GUW-E2 - 049902-BU92747GUW-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BU92747GUW-E2
049902-BU92747GUW-E2
Interface - Interface - Controllers - BU92747GUW-E2 049902-BU92747GUW-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049902-BU92747GUW-E2 Packaging: Reel - TR Protocol: IRDA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 49-VFBGA Purpose: Controller Supply Voltage - Operating: 1.62 V to 1.98 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049902-BU92747GUW-E2
Packaging: Reel - TR
Protocol: IRDA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 49-VFBGA
Purpose: Controller
Supply Voltage - Operating: 1.62 V to 1.98 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - BU92747GUW-E2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
BU92747GUW-E2-ND
Controllers BU92747GUW-E2-ND
IC CTLR IRDA LSI REMOTE 48VBGA

IC CTLR IRDA LSI REMOTE 48VBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - BU92747GUW-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BU92747GUW-E2
Integrated Circuits (ICs) - Interface - Controllers BU92747GUW-E2
IC CTLR IRDA LSI REMOTE 48VBGA

IC CTLR IRDA LSI REMOTE 48VBGA

Supplier's Site
Sheung Wan, Hong Kong
I/O Controller Interface IC
BU92747GUW-E2
I/O Controller Interface IC BU92747GUW-E2
I/O Controller Interface IC IRDA CONTROLLER LSI

I/O Controller Interface IC IRDA CONTROLLER LSI

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 049902-BU92747GUW-E2 BU92747GUW-E2-ND BU92747GUW-E2 BU92747GUW-E2
Product Name Interface - Interface - Controllers - BU92747GUW-E2 Controllers Integrated Circuits (ICs) - Interface - Controllers I/O Controller Interface IC
Supply Voltage Other; 1.62 V ~ 1.98 V Other; 1.62V ~ 1.98V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology I2C; IRDA® IRDAR
Device Type Line / Bus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Serial interface - Serial Interface RS-232 C - 753-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type TSSOP
View Details
CD54HCT640 High Speed CMOS Logic Octal Inverting Bus Transceiver with 3-State Outputs - 5962-8974001RA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details