The BU92747XXX series is an IrDA controller LSI with integrated infrared remote control functionality, designed for data transmission between devices at speeds up to 4 Mbps and compatible with IrDA Physical layer versions 1.0 to 1.3. It is available in a VBGA048W040 package measuring 4.0 mm × 4.0 mm × 0.9 mm and operates with a supply voltage of 1.62 V to 1.98 V, supporting an input clock frequency of 48 MHz. The device includes a 2560 × 2-byte FIFO buffer, supports 16-bit bus interfacing, and operates over a temperature range of -40°C to +85°C. Standby current is specified at a maximum of 10 μA.
IC CTLR IRDA LSI REMOTE 48VBGA Product overview: BU92747GUW-E2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-BU92747GUW-E2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-BU92747GUW-E2 |
| Product Name | Memory IC and Storage Component |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Address Bus Width | 16 bits |
| Package Type | BGA; Tape & Reel (TR) |