ROHM Semiconductor USA, LLC Audio Special Purpose - BU9252F BU9252F

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049898-BU9252F Packaging: Reel - TR Specifications: Delay Applications: Signal Mixing Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C (TA) Case / Package: 18-SOP Purpose: Audio Signal Processor Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049898-BU9252F Packaging: Reel - TR Specifications: Delay Applications: Signal Mixing Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C (TA) Case / Package: 18-SOP Purpose: Audio Signal Processor Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - BU9252F - 049898-BU9252F - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - BU9252F
049898-BU9252F
Audio Special Purpose - BU9252F 049898-BU9252F
Manufacturer: Rohm Semiconductor Win Source Part Number: 049898-BU9252F Packaging: Reel - TR Specifications: Delay Applications: Signal Mixing Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C (TA) Case / Package: 18-SOP Purpose: Audio Signal Processor Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049898-BU9252F
Packaging: Reel - TR
Specifications: Delay
Applications: Signal Mixing
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C (TA)
Case / Package: 18-SOP
Purpose: Audio Signal Processor
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 049898-BU9252F
Product Name Audio Special Purpose - BU9252F
Supply Voltage Other; 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 7512967P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOT-25
View Details
 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Human Machine Interface (HMI) - 762-4203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 74AHCV05APWJ - Rochester Electronics
Nexperia B.V.
Specs
Features RoHS
Package Type SOT402
View Details