LAPIS Semiconductor Interface Transceiver IC BU92001KN-E2

Description
IC CTLR ENCODER/DECODER 20VQFN Product overview: BU92001KN-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-BU92001KN-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CTLR ENCODER/DECODER 20VQFN Product overview: BU92001KN-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-BU92001KN-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 709-BU92001KN-E2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
709-BU92001KN-E2
Interface Transceiver IC 709-BU92001KN-E2
IC CTLR ENCODER/DECODER 20VQFN Product overview: BU92001KN-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-BU92001KN-E2 can be used for catalog matching and distributor lookup.

IC CTLR ENCODER/DECODER 20VQFN Product overview: BU92001KN-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-BU92001KN-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Encoders, Decoders, Converters - BU92001KN-E2 - 049897-BU92001KN-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - BU92001KN-E2
049897-BU92001KN-E2
Interface - Interface - Encoders, Decoders, Converters - BU92001KN-E2 049897-BU92001KN-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049897-BU92001KN-E2 Packaging: Reel - TR Type: Encoder, Decoder Applications: Controller Mounting: SMD (SMT) Family Name: BU92001KN Categories: Integrated Circuits Status: Active Case / Package: 20-VQFN Alternative Parts (Cross-Reference): BU92001KN; Introduction Date: December 15, 2005 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049897-BU92001KN-E2
Packaging: Reel - TR
Type: Encoder, Decoder
Applications: Controller
Mounting: SMD (SMT)
Family Name: BU92001KN
Categories: Integrated Circuits
Status: Active
Case / Package: 20-VQFN
Alternative Parts (Cross-Reference): BU92001KN;
Introduction Date: December 15, 2005
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Encoders, Decoders, Converters - BU92001KN-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
BU92001KN-E2
Encoders, Decoders, Converters BU92001KN-E2
Encoder, Decoder IC Controller 20-VQFN (4.2x4.2)

Encoder, Decoder IC Controller 20-VQFN (4.2x4.2)

Buy Now Datasheet
Encoders, Decoders, Converters - BU92001KN-E2 - ODG (Origin Data Global)
Shenzhen, China
Encoders, Decoders, Converters
BU92001KN-E2
Encoders, Decoders, Converters BU92001KN-E2
IC CTLR ENCODER/DECODER 20VQFN

IC CTLR ENCODER/DECODER 20VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - BU92001KN-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
BU92001KN-E2
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters BU92001KN-E2
IC CTLR ENCODER/DECODER 20VQFN

IC CTLR ENCODER/DECODER 20VQFN

Supplier's Site
Sheung Wan, Hong Kong
Interface - CODECs
BU92001KN-E2
Interface - CODECs BU92001KN-E2
Interface - CODECs IrDA ENCODER/DECODER

Interface - CODECs IrDA ENCODER/DECODER

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 709-BU92001KN-E2 049897-BU92001KN-E2 BU92001KN-E2 BU92001KN-E2 BU92001KN-E2 BU92001KN-E2
Product Name Interface Transceiver IC Interface - Interface - Encoders, Decoders, Converters - BU92001KN-E2 Encoders, Decoders, Converters Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Interface - CODECs
Device Type Transceiver Sample Rate Converter Encoder, Decoder Sample Rate Converter; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-458 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT2G66DC-Q100H - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-VFSOP (0.091\", 2.30mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053EG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details