Win Source Part Number: 1340913-BU91796FS-ME
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,000
Configuration: 80 Segment
Interface: Serial
Current - Supply: 12.5 µA
Display Type: LCD
Voltage - Supply: 2.5V ~ 6V
Mounting Type: Surface Mount
Package / Case: 32-SOP (0.213", 5.40mm Width)
Supplier Device Package: 32-SSOP-A
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Base Product Number: BU91796
LCD SEGMENT DRIVER, AEC-Q100, 105DEG C ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 846-BU91796FS-ME2TR-ND | 1340913-BU91796FS-ME2 | 68AH9164 | BU91796FS-ME2 |
| Product Name | Display Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers | Lcd Segment Driver, Aec-Q100, 105Deg C Rohs Compliant Rohm | Display Drivers |
| Technology | Serial | Serial | ||
| Supply Voltage | Other; 2.5V ~ 6V | Other; 2.5V ~ 6V | Other; 2.5V ~ 6V | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |