ROHM Semiconductor USA, LLC Display Drivers BU91600FV-ME2

Description
LCD Driver 40-SSOP-B
Request a Quote Datasheet
Description
LCD Driver 40-SSOP-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - BU91600FV-ME2TR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
BU91600FV-ME2TR-ND
Display Drivers BU91600FV-ME2TR-ND
LCD Driver 40-SSOP-B

LCD Driver 40-SSOP-B

Buy Now Datasheet
Display Drivers - BU91600FV-ME2DKR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
BU91600FV-ME2DKR-ND
Display Drivers BU91600FV-ME2DKR-ND
LCD Driver 40-SSOP-B

LCD Driver 40-SSOP-B

Buy Now Datasheet
Display Drivers - BU91600FV-ME2CT-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
BU91600FV-ME2CT-ND
Display Drivers BU91600FV-ME2CT-ND
LCD Driver 40-SSOP-B

LCD Driver 40-SSOP-B

Buy Now Datasheet
Display Drivers - BU91600FV-ME2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
BU91600FV-ME2
Display Drivers BU91600FV-ME2
LCD Driver 40-SSOP-B

LCD Driver 40-SSOP-B

Buy Now Datasheet
Lcd Segment Driver, Aec-Q100, Ssop-40; No. Of Digits Rohm - 58AC8569 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Segment Driver, Aec-Q100, Ssop-40; No. Of Digits Rohm
58AC8569
Lcd Segment Driver, Aec-Q100, Ssop-40; No. Of Digits Rohm 58AC8569
LCD SEGMENT DRIVER, AEC-Q100, SSOP-40; No. of Digits:-; No. of Segments:116; Driver Case Style:SSOP; No. of Pins:40Pins; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Interface Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

LCD SEGMENT DRIVER, AEC-Q100, SSOP-40; No. of Digits:-; No. of Segments:116; Driver Case Style:SSOP; No. of Pins:40Pins; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Interface Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number BU91600FV-ME2TR-ND BU91600FV-ME2 58AC8569
Product Name Display Drivers Display Drivers Lcd Segment Driver, Aec-Q100, Ssop-40; No. Of Digits Rohm
Technology Serial Serial
Supply Voltage Other; 2.7V ~ 6V Other; 2.7V ~ 6V Other; 2.7V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Package Type SSOP; "40-SSOP (0.213"", 5.40mm Width)" SOP; SSOP; 40-SSOP (0.213\", 5.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Interface module - 289-559 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
LVDS Interface Ics - 1907356P - RS Components, Ltd.
Specs
Technology LVDS
Device Type Line / Bus Driver
Features RoHS
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - CD74HC4511PW - Acme Chip Technology Co., Limited
Specs
Device Type LCD Driver
Supply Voltage Other
View Details
2 suppliers